Status: | Production |
---|---|
Series: | ADP5050 |
RoHS: | Compliant |
Prices starting from US$57.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$57.68
|
31
in stock
|
Buy Now |
Wide input voltage range: |
4.5 V to 15 V |
±1.5% output accuracy over full temperature range |
250 kHz to 1.4 MHz adjustable switching frequency |
Adjustable/fixed output options via factory fuse or I2C interface |
I2C interface with interrupt on fault conditions |
Power regulation |
Channel 1 and Channel 2: programmable 1.2 A/2.5 A/4 A sync buck regulators with low-side FET driver |
Channel 3 and Channel 4: 1.2 A sync buck regulators |
Channel 5: 200 mA low dropout (LDO) regulator |
See data sheet for additional features |
Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a ADP5050-EVALZ?
Additional datasheets, footprints and schematics for ADP5050-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP5050-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5050-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5050-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5050-EVALZ fall under?
The ADP5050-EVALZ is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5050-EVALZ when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5050-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5050-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5050-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP5050-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5050-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP5050-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP5050-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.