Status: | Production |
---|---|
Series: | ADP5043 |
RoHS: | Compliant |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.92
|
-
|
Buy Now |
Input voltage range: 2.3 V to 5.5 V |
One 800 mA buck regulator |
One 300 mA LDO |
20-lead, 4 mm × 4 mm LFCSP package |
Initial regulator accuracy: ±1% |
Overcurrent and thermal protection |
Soft start |
Undervoltage lockout |
Open-drain processor reset with threshold monitoring |
±1.5% threshold accuracy over the full temperate range |
Guaranteed reset output valid to VCC = 1 V |
Dual watchdog for secure systems |
Watchdog 1 controls reset |
Watchdog 2 controls reset and regulators power cycle |
Buck regulator key specifications |
Current-mode topology for excellent transient response |
3 MHz operating frequency |
Uses tiny multilayer inductors and capacitors |
Mode pin selects forced PWM or auto PFM/PSM modes |
100% duty cycle low dropout mode |
LDO key specifications |
Low VIN from 1.7 V to 5.5 V |
Stable with1 μF ceramic output capacitors |
High PSRR, 60 dB up to 1 kHz/10 kHz |
Low output noise |
Low dropout voltage: 150 mV at 300 mA load |
−40°C to +125°C junction temperature range |
800mA Buck Reg w/300mA LDO Pwr | Analog Devices |
Where can I find additional details, specifications and documents for a ADP5043ACPZ-1-R7?
Additional datasheets, footprints and schematics for ADP5043ACPZ-1-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5043ACPZ-1-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5043ACPZ-1-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5043ACPZ-1-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5043ACPZ-1-R7 fall under?
The ADP5043ACPZ-1-R7 is listed under Buck Regulator Plus LDO.
Can I view similar or alternative parts?
You can view similar parts to ADP5043ACPZ-1-R7 when available in the Buck Regulator Plus LDO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5043ACPZ-1-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5043ACPZ-1-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5043ACPZ-1-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP5043ACPZ-1-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5043ACPZ-1-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5043ACPZ-1-R7?
You can fill out our help required form which you can use to request a quote for ADP5043ACPZ-1-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.