ADP5041ACPZ-1-R7 Multiple Output Buck Regulators by Analog Devices

Status: Production
Series: ADP5041
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP5041 combines one high performance buck regulator and two low dropout (LDO) regulators in a small 20-lead LFCSP to meet demanding performance and board space requirements.The high switching frequency of the buck regulator enables use of tiny multilayer external components and minimizes board space.When the MODE pin is set to logic high, the buck regulator operates in forced PWM mode. When the MODE pin is set to logic low, the buck regulator operates in PWM mode when the load is around the nominal value. When the load current falls below a predefined threshold, the regulator operates in power save mode (PSM), improving the light load efficiency. The low quiescent current, low dropout voltage, and wide input voltage range of the ADP5041 LDOs extend the battery life of portable devices. The ADP5041 LDOs maintain a power supply rejection greater than 60 dB for frequencies as high as 10 kHz while operating with a low headroom voltage.Each regulator in the ADP5041 is activated by a high level on the respective enable pin. The output voltages of the regulators and the reset threshold are programmed through external resistor dividers to address a variety of

Where to Buy

Prices starting from US$2.30

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.30
3,300
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.16
-
Buy Now

Features

Input voltage range: 2.3 V to 5.5 V
One 1.2 A buck regulator
Two 300 mA LDOs
20-lead, 4 mm × 4 mm LFCSP package
Overcurrent and thermal protection
Soft start
Undervoltage lockout
Open-drain processor reset with externally adjustable threshold monitoring
Guaranteed reset output valid to VAVIN = 1 V
Manual reset input
Watchdog refresh input
Buck key specifications
Output voltage range: 0.8 V to 3.8 V
Current mode topology for excellent transient response
3 MHz operating frequency
Peak efficiency up to 96%
Uses tiny multilayer inductors and capacitors
Mode pin selects forced PWM or auto PWM/PSM mode
100% duty cycle low dropout mode
LDOs key specifications
Output voltage range: 0.8 V to 5.2 V
Low input supply voltage from 1.7 V to 5.5 V
Stable with 2.2 μF ceramic output capacitors
High PSRR
Low output noise
Low dropout voltage
−40°C to +125°C junction temperature range

Alternative Descriptions

Fixed Output Buck Regulator + | Analog Devices
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP5041ACPZ-1-R7?

Additional datasheets, footprints and schematics for ADP5041ACPZ-1-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5041ACPZ-1-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP5041ACPZ-1-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5041ACPZ-1-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP5041ACPZ-1-R7 fall under?

The ADP5041ACPZ-1-R7 is listed under Multiple Output Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP5041ACPZ-1-R7 when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5041ACPZ-1-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP5041ACPZ-1-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP5041ACPZ-1-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP5041ACPZ-1-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP5041ACPZ-1-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP5041ACPZ-1-R7?

You can fill out our help required form which you can use to request a quote for ADP5041ACPZ-1-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay