Status: | Production |
---|---|
Series: | ADP3654 |
RoHS: | Compliant |
Industry-standard-compatible pinout |
High current drive capability |
Precise UVLO comparator with hysteresis |
3.3 V-compatible inputs |
10 ns typical rise time and fall time at 2.2 nF load |
Matched propagation delays between channels |
Fast propagation delay |
4.5 V to 18 V supply voltage |
Parallelable dual outputs |
Rated from −40°C to +125°C junction temperature |
Thermally enhanced packages, 8-lead SOIC_N_EP and 8-lead MINI_SO_EP |
Gate Driver, 2Channel, Mosfet, Msop-Ep | Newark Electronics |
GATE DRIVER, 2CHANNEL, MOSFET, MSOP-EP | element14 |
High Speed, Dual, 4A Driver | Analog Devices |
Where can I find additional details, specifications and documents for a ADP3654ARHZ?
Additional datasheets, footprints and schematics for ADP3654ARHZ are listed on our Part Details page. You can also find images and similar parts to ADP3654ARHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3654ARHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3654ARHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3654ARHZ fall under?
The ADP3654ARHZ is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP3654ARHZ when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3654ARHZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3654ARHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3654ARHZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADP3654ARHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3654ARHZ often in real-time on the comparison pages.
What if I can't find stock of ADP3654ARHZ?
You can fill out our help required form which you can use to request a quote for ADP3654ARHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.