Status: | Production |
---|---|
Series: | ADP3635 |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.97
|
7,500
in stock
|
Buy Now |
Industry-standard-compatible pinout |
High current drive capability |
Precise threshold shutdown comparator |
UVLO with hysteresis |
Overtemperature warning signal |
Matched propagation delays between channels |
Fast propagation delay |
9.5 V to 18 V supply voltage (ADP3633/34/35) |
4.5 V to 18 V supply voltage (ADP3623/24/25) |
See data sheet for additional features |
High Speed, Dual, 4A Driver | Analog Devices |
Where can I find additional details, specifications and documents for a ADP3635ARDZ-RL?
Additional datasheets, footprints and schematics for ADP3635ARDZ-RL are listed on our Part Details page. You can also find images and similar parts to ADP3635ARDZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3635ARDZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3635ARDZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3635ARDZ-RL fall under?
The ADP3635ARDZ-RL is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP3635ARDZ-RL when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3635ARDZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3635ARDZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3635ARDZ-RL have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP3635ARDZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3635ARDZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADP3635ARDZ-RL?
You can fill out our help required form which you can use to request a quote for ADP3635ARDZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.