Status: | Production |
---|---|
Series: | ADP3629 |
RoHS: | Compliant |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.58
|
11,000
in stock
|
Buy Now |
Industry-standard-compatible pinout |
High current drive capability |
Precise threshold shutdown comparator |
UVLO with hysteresis |
Overtemperature warning signal |
Overtemperature shutdown |
3.3 V-compatible inputs |
Rise time and fall time: |
10 ns typical at 2.2 nF load |
Fast propagation delay |
See Data Sheet for additional features |
High Speed, Dual, 2A Inverting | Analog Devices |
Where can I find additional details, specifications and documents for a ADP3629ARMZ-R7?
Additional datasheets, footprints and schematics for ADP3629ARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP3629ARMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3629ARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3629ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3629ARMZ-R7 fall under?
The ADP3629ARMZ-R7 is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP3629ARMZ-R7 when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3629ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3629ARMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3629ARMZ-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP3629ARMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3629ARMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP3629ARMZ-R7?
You can fill out our help required form which you can use to request a quote for ADP3629ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.