Status: | Production |
---|---|
Series: | ADP3624 |
RoHS: | Compliant |
Industry-standard-compatible pinout |
High current drive capability |
Precise threshold shutdown comparator |
UVLO with hysteresis |
Overtemperature warning signal |
Overtemperature shutdown |
3.3 V-compatible inputs |
10 ns typical rise time and fall time @ 2.2 nF load |
Matched propagation delays between channels |
Fast propagation delay |
9.5 V to 18 V supply voltage (ADP3633/ADP3634/ADP3635) |
4.5 V to 18 V supply voltage (ADP3623/ADP3624/ADP3625) |
See data sheet for additional features |
High Speed, Dual,4A Non-Invert | Analog Devices |
Gate Driver, 2Channel, Mosfet, Nsoic-Ep | Newark Electronics |
GATE DRIVER, 2CHANNEL, MOSFET, NSOIC-EP | element14 |
Where can I find additional details, specifications and documents for a ADP3624ARDZ?
Additional datasheets, footprints and schematics for ADP3624ARDZ are listed on our Part Details page. You can also find images and similar parts to ADP3624ARDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3624ARDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3624ARDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3624ARDZ fall under?
The ADP3624ARDZ is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP3624ARDZ when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3624ARDZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3624ARDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3624ARDZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP3624ARDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3624ARDZ often in real-time on the comparison pages.
What if I can't find stock of ADP3624ARDZ?
You can fill out our help required form which you can use to request a quote for ADP3624ARDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.