ADP3623ARHZ-RL High-Side Switches and MOSFET Drivers by Analog Devices

Status: Production
Series: ADP3623
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP362x / ADP363x is a family of high current drivers,dual high speed drivers, capable of driving two independent Nchannelpower MOSFETs. The family uses the industry standardfootprint but adds high speed switching performanceand improved system reliability.The family has an internal temperature sensor and provides twolevels of overtemperature protection, an overtemperaturewarning and an overtemperature shutdown at extreme junctiontemperatures.The SD function, generated from a precise internal comparator,provides fast system enable or shutdown. This feature allowsredundant overvoltage protection, complementing theprotection inside the main controller device, or provides safesystem shutdown in the event of an overtemperature warning.Wide input voltage range allows the driver to be compatiblewith both analog and digital PWM controllers.Digital power controllers are supplied from a low voltagesupply, and the driver is supplied from a higher voltage supply.The ADP362x / ADP363x family adds UVLO and hysteresisfunctions, allowing safe startup and shutdown of the highervoltage supply when used with low voltage digital controllers.The device family is available in thermally enhanced SOIC_N_EPand MINI_SO_EP packaging to maximize high frequency andcurrent switching in a small printed circuit board (PCB) area.

Where to Buy

Prices starting from US$1.74

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.74
3,149
in stock
Buy Now

Features

Industry-standard-compatible pinout
High current drive capability
Precise threshold shutdown comparator
UVLO with hysteresis
Overtemperature warning signal
Matched propagation delays between channels
Fast propagation delay
9.5 V to 18 V supply voltage (ADP3633/34/35)
4.5 V to 18 V supply voltage (ADP3623/24/25)
See data sheet for additional features

Alternative Descriptions

High Speed, Dual, 4A Inverting | Analog Devices
Mosfet Driver, Low Side, Hmsop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3623ARHZ-RL?

Additional datasheets, footprints and schematics for ADP3623ARHZ-RL are listed on our Part Details page. You can also find images and similar parts to ADP3623ARHZ-RL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3623ARHZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3623ARHZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3623ARHZ-RL fall under?

The ADP3623ARHZ-RL is listed under High-Side Switches and MOSFET Drivers.

Can I view similar or alternative parts?

You can view similar parts to ADP3623ARHZ-RL when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3623ARHZ-RL you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3623ARHZ-RL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3623ARHZ-RL have stock available?

Authorised distributors including Analog Devices and Newark Electronics have stock available or on a lead time for ADP3623ARHZ-RL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3623ARHZ-RL often in real-time on the comparison pages.

What if I can't find stock of ADP3623ARHZ-RL?

You can fill out our help required form which you can use to request a quote for ADP3623ARHZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay