ADP3339AKCZ-1.8-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP3339
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

NEWER ALTERNATIVES:ADM7172: 6.5 V, 2 A, Ultralow Noise, High PSRR, Fast Transient Response CMOS LDOThe ADP3339 is a member of the ADP33xx family of precision low dropout anyCAP® voltage regulators. The ADP3339 operates with an input voltage range of 2.8 V to 6 V and delivers a load current up to 1.5 A. The ADP3339 stands out from the conventional LDOs with a novel architecture and an enhanced process that enables it to offer performance advantages and higher output current than its competition. Its patented design requires only a 1.0 µF output capacitor for stability. This device is insensitive to output capacitor Equivalent Series Resistance (ESR), and is stable with any good quality capacitor, including ceramic (MLCC) types for space-restricted

Prices starting from US$2.56


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.88
606
Buy Now
Logo for Chip One Stop Chip One Stop US$3.03
495
Buy Now
Logo for element14 element14 US$2.79
358
Buy Now
Logo for Richardson RFPD Richardson RFPD US$2.56
-
Buy Now
View Full Pricing & Stock Comparison

Features

High Accuracy Over Line and Load: ±0.9% @ 25°C, ±1.5% Over Temperature
Ultralow Dropout Voltage: 230 mV (Typ) @ 1.5A
Requires Only COUT = 1.0 µF for Stability
anyCAP = Stable with Any Type of Capacitor (Including MLCC)
Current and Thermal Limiting
Low Noise
2.8 V to 6 V Supply Range
–40°C to +85°C Ambient Temperature Range
SOT-223 Package

Alternative Descriptions

Ldo, Fixed, 1.8V, 1.5A, Sot-223, 85Deg C | Newark Electronics
LDO, FIXED, 1.8V, 1.5A, SOT-223, 85DEG C | element14
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3339AKCZ-1.8-R7?

Additional datasheets, footprints and schematics for ADP3339AKCZ-1.8-R7 are listed on our Part Details page. You can also find images and similar parts to ADP3339AKCZ-1.8-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3339AKCZ-1.8-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3339AKCZ-1.8-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3339AKCZ-1.8-R7 fall under?

The ADP3339AKCZ-1.8-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP3339AKCZ-1.8-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3339AKCZ-1.8-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3339AKCZ-1.8-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3339AKCZ-1.8-R7 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADP3339AKCZ-1.8-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3339AKCZ-1.8-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP3339AKCZ-1.8-R7?

You can fill out our help required form which you can use to request a quote for ADP3339AKCZ-1.8-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay