ADP3338AKCZ-2.5RL7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP3338
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADP3338 is a member of the ADP330x family ofprecision low dropout anyCAP® voltage regulators. The ADP3338 operates with an input voltage range of +2.7 V to +8 V and delivers a load current up to 1 A. The ADP3338 stands out from the conventional LDOs with a novel architecture and an enhanced process that enables it to offer performance advantages and higher output currentthan its competition. Its patented design requires only a 1.0 µF output capacitor for stability. This device is insensitive to output capacitor Equivalent Series Resistance (ESR), and is stable with any good quality capacitor, including ceramic (MLCC) types for space-restricted

Prices starting from US$1.93


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.07
1,371
Buy Now
Logo for element14 element14 US$1.93
1,030
Buy Now
Logo for Farnell Farnell US$1.98
1,030
Buy Now
Logo for Chip One Stop Chip One Stop US$2.19
500
Buy Now
View Full Pricing & Stock Comparison

Features

High Accuracy Over Line and Load: ±0.8% @ 25°C, ±1.4% Over Temperature
Ultralow Dropout Voltage: 190 mV (Typ) @ 1 A
Requires Only CO = 1 µF for Stability
anyCAP = Stable with Any Type of Capacitor (Including MLCC)
Current and Thermal Limiting
Low Noise
2.7 V to 8 V Supply Range
–40°C to +85°C Ambient Temperature Range
SOT-223 Package

Alternative Descriptions

Ldo, Fixed, 2.5V, 1A, Sot-223-3, 85Deg C | Newark Electronics
LDO, FIXED, 2.5V, 1A, SOT-223-3, 85DEG C | element14
LDO Regulator 2.5V 1.6A | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3338AKCZ-2.5RL7?

Additional datasheets, footprints and schematics for ADP3338AKCZ-2.5RL7 are listed on our Part Details page. You can also find images and similar parts to ADP3338AKCZ-2.5RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3338AKCZ-2.5RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3338AKCZ-2.5RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3338AKCZ-2.5RL7 fall under?

The ADP3338AKCZ-2.5RL7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP3338AKCZ-2.5RL7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3338AKCZ-2.5RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3338AKCZ-2.5RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3338AKCZ-2.5RL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for ADP3338AKCZ-2.5RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3338AKCZ-2.5RL7 often in real-time on the comparison pages.

What if I can't find stock of ADP3338AKCZ-2.5RL7?

You can fill out our help required form which you can use to request a quote for ADP3338AKCZ-2.5RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay