ADP3336ARMZ-REEL7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP3336
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADP3336 is a member of the ADP333x family of precision low dropout anyCAP® voltage regulators. The ADP3336 operates with an input voltage range of +2.6 V to +12 V and delivers a continuous load current up to 500 mA. The ADP3336 stands out from the conventional LDOs with the lowest thermal resistance of any MSOP-8 package and an enhanced process that enables it to offer performance advantages beyond its competition. Its patented design requires only a 1.0 µF output capacitor for stability. This device is insensitive to output capacitor Equivalent Series Resistance (ESR), and is stable with any good quality capacitor, including ceramic (MLCC) types for space-restricted

Prices starting from US$1.61


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.74
7,236
Buy Now
Logo for Newark Electronics Newark Electronics US$1.76
1,079
Buy Now
Logo for element14 element14 US$1.71
693
Buy Now
Logo for Farnell Farnell US$1.72
693
Buy Now
Logo for Chip One Stop Chip One Stop US$2.41
454
Buy Now
Logo for Richardson RFPD Richardson RFPD US$1.61
-
Buy Now
View Full Pricing & Stock Comparison

Features

High Accuracy Over Line and Load: ±0.9% @ 25°C, ±1.8% Over Temperature
Ultralow Dropout Voltage: 200 mV (Typ) @ 
500 mA
Requires Only CO = 1.0 µF for Stability
anyCAP = Stable with Any Type of Capacitor (Including MLCC)
Current and Thermal Limiting
Low Noise
Low Shutdown Current: < 1.0 µA
2.6 V to 12 V Supply Range
1.5 V to 10 V Output Range
-40°C to +85°C Ambient Temperature Range
Ultrasmall Thermally-Enhanced 8-Lead MSOP Package

Alternative Descriptions

Adjustable 500mA anyCAP LDO | Analog Devices
Ldo, Adj, 0.5A, Msop-8, -40 To 85Deg C | Newark Electronics
LDO, ADJ, 0.5A, MSOP-8, -40 TO 85DEG C | element14
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3336ARMZ-REEL7?

Additional datasheets, footprints and schematics for ADP3336ARMZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADP3336ARMZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3336ARMZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3336ARMZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3336ARMZ-REEL7 fall under?

The ADP3336ARMZ-REEL7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP3336ARMZ-REEL7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3336ARMZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3336ARMZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3336ARMZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP3336ARMZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3336ARMZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADP3336ARMZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADP3336ARMZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay