Status: | Production |
---|---|
Series: | ADP3330 |
RoHS: | Compliant |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
1,315
in stock
|
Buy Now | |
Analog Devices
from US$1.98
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
2,315
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
2,283
in stock
|
Buy Now | |
element14
from US$1.94
|
59
in stock
|
Buy Now | |
Farnell
from US$1.83
|
59
in stock
|
Buy Now | |
Richardson RFPD
from US$1.83
|
-
|
Buy Now |
High Accuracy Over Line and Load: ±0.7% @ +25°C, ±1.4% Over Temperature |
Ultralow Dropout Voltage: 140 mV (Typ) @ 200 mA |
Requires only COUT= 0.47 μF for stability |
anyCAP = Stable with Any Type of Capacitor (Including MLCC) |
Current and Thermal Limiting |
Low Noise |
Low Shutdown Current: <2 µA |
2.9 V to 12 V Supply Range |
–40°C to +85°C Ambient Temperature Range |
Ultrasmall Thermally Enhanced |
Chip-on-Lead™ SOT-23-6 |
6-Lead Package |
anyCAPTM LDO Regulator | Analog Devices |
Ldo, Fixed, 3.3V, 0.2A, Sot-23, 85Deg C | Newark Electronics |
LDO Regulator 3.3V 0.3A 6-Pin SOT-23 | RS |
LDO, FIXED, 3.3V, 0.2A, SOT-23, 85DEG C | element14 |
VOLTAGE REGULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP3330ARTZ3.3-RL7?
Additional datasheets, footprints and schematics for ADP3330ARTZ3.3-RL7 are listed on our Part Details page. You can also find images and similar parts to ADP3330ARTZ3.3-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3330ARTZ3.3-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3330ARTZ3.3-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3330ARTZ3.3-RL7 fall under?
The ADP3330ARTZ3.3-RL7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP3330ARTZ3.3-RL7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3330ARTZ3.3-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3330ARTZ3.3-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3330ARTZ3.3-RL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, RS and element14 have stock available or on a lead time for ADP3330ARTZ3.3-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3330ARTZ3.3-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADP3330ARTZ3.3-RL7?
You can fill out our help required form which you can use to request a quote for ADP3330ARTZ3.3-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.