ADP3330ARTZ-3-RL7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP3330
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP3330 is a member of the Analog Devices, Inc., precision low dropout (LDO) anyCAP® voltage regulator family of products. The ADP3330 operateswith an input voltage range of +2.9 V to +12 V and delivers aload current up to 200 mA. The ADP3330 stands out from theconventional LDOs with a novel architecture and an enhancedprocess that enables it to offer performance advantages andhigher output current than its competition. Its patented designrequires only a 0.47 µF output capacitor for stability. Thisdevice is insensitive to output capacitor Equivalent Series Resistance(ESR), and is stable with any good quality capacitor,including ceramic (MLCC) types for space-restricted

Where to Buy

Prices starting from US$1.80

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.98
4,127
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
2,899
in stock
Buy Now
Logo for element14
element14
from US$1.94
2,899
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.83
2,899
in stock
Buy Now

Features

High Accuracy Over Line and Load: ±0.7% @ +25°C, ±1.4% Over Temperature
Ultralow Dropout Voltage: 140 mV (Typ) @ 200 mA
Requires only COUT= 0.47 μF for stability
anyCAP = Stable with Any Type of Capacitor (Including MLCC)
Current and Thermal Limiting
Low Noise
Low Shutdown Current: <2 µA
2.9 V to 12 V Supply Range
–40°C to +85°C Ambient Temperature Range
Ultrasmall Thermally Enhanced
Chip-on-Lead™ SOT-23-6
6-Lead Package

Alternative Descriptions

anyCAPTM LDO Regulator | Analog Devices
Ldo, Fixed, 3V, 0.2A, Sot-23-6, 85Deg C | Newark Electronics
LDO, FIXED, 3V, 0.2A, SOT-23-6, 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3330ARTZ-3-RL7?

Additional datasheets, footprints and schematics for ADP3330ARTZ-3-RL7 are listed on our Part Details page. You can also find images and similar parts to ADP3330ARTZ-3-RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3330ARTZ-3-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3330ARTZ-3-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3330ARTZ-3-RL7 fall under?

The ADP3330ARTZ-3-RL7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP3330ARTZ-3-RL7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3330ARTZ-3-RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3330ARTZ-3-RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3330ARTZ-3-RL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP3330ARTZ-3-RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3330ARTZ-3-RL7 often in real-time on the comparison pages.

What if I can't find stock of ADP3330ARTZ-3-RL7?

You can fill out our help required form which you can use to request a quote for ADP3330ARTZ-3-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay