Status: | Production |
---|---|
Series: | ADP3330 |
RoHS: | Compliant |
High Accuracy Over Line and Load: ±0.7% @ +25°C, ±1.4% Over Temperature |
Ultralow Dropout Voltage: 140 mV (Typ) @ 200 mA |
Requires only COUT= 0.47 μF for stability |
anyCAP = Stable with Any Type of Capacitor (Including MLCC) |
Current and Thermal Limiting |
Low Noise |
Low Shutdown Current: <2 µA |
2.9 V to 12 V Supply Range |
–40°C to +85°C Ambient Temperature Range |
Ultrasmall Thermally Enhanced |
Chip-on-Lead™ SOT-23-6 |
6-Lead Package |
anyCAPTM LDO Regulator | Analog Devices |
Where can I find additional details, specifications and documents for a ADP3330ARTZ-2.75R7?
Additional datasheets, footprints and schematics for ADP3330ARTZ-2.75R7 are listed on our Part Details page. You can also find images and similar parts to ADP3330ARTZ-2.75R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3330ARTZ-2.75R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3330ARTZ-2.75R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3330ARTZ-2.75R7 fall under?
The ADP3330ARTZ-2.75R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP3330ARTZ-2.75R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3330ARTZ-2.75R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3330ARTZ-2.75R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3330ARTZ-2.75R7 have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for ADP3330ARTZ-2.75R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3330ARTZ-2.75R7 often in real-time on the comparison pages.
What if I can't find stock of ADP3330ARTZ-2.75R7?
You can fill out our help required form which you can use to request a quote for ADP3330ARTZ-2.75R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.