Status: | Production |
---|---|
Series: | ADP3303 |
RoHS: | Compliant |
Prices starting from US$1.87
High accuracy over line and load ±0.8% at +25°C, ±1.4% over temperature |
Ultralow dropout voltage: 180 mV (typical) at 200 mA |
Requires only CO = 0.47 μF for stability |
anyCAP = stable with all types of capacitors (including MLCC) |
3.2 V to 12 V supply range |
Current and thermal limiting |
Low noise |
Dropout detector |
Low shutdown current: < 1 μA |
Thermally enhanced SOIC_N package |
Excellent Line and Load Regulation Performance |
HI ACCURACY LOW DROPOUT LINEAR | Analog Devices |
Ldo, Fixed, 5V, 0.2A, Nsoic-8, 85Deg C | Newark Electronics |
LDO, FIXED, 5V, 0.2A, NSOIC-8, 85DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP3303ARZ-5?
Additional datasheets, footprints and schematics for ADP3303ARZ-5 are listed on our Part Details page. You can also find images and similar parts to ADP3303ARZ-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3303ARZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3303ARZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3303ARZ-5 fall under?
The ADP3303ARZ-5 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP3303ARZ-5 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3303ARZ-5 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3303ARZ-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3303ARZ-5 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP3303ARZ-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3303ARZ-5 often in real-time on the comparison pages.
What if I can't find stock of ADP3303ARZ-5?
You can fill out our help required form which you can use to request a quote for ADP3303ARZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.