ADP3301ARZ-3.3 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP3301
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP3301 is a member of the ADP330x family of precision low dropout anyCAP® voltage regulators. The ADP3301 stands out from the conventional LDOs with a novel architecture, an enhanced process and a new package. Its patented design includes a noninverting wideband driver and a stage that permits the use of an internal “pole splitting” capacitor to stabilize the feedback loop with a single output capacitor as small as 0.47 µF. This device is stable with any type of capacitor regardless of its ESR (Equivalent Serial Resistance) value, including ceramic types (MLCC) for space restricted

Where to Buy

Prices starting from US$1.87

Distributor Stock
Logo for element14
element14
from US$2.55
558
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.84
548
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.44
548
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.87
111
in stock
Buy Now

Features

High Accuracy (Over Line and Load Regulations at +25°C): ±0.8%
Ultralow Dropout Voltage: 100 mV Typical @ 100 mA
Requires Only CO = 0.47 µF for Stability
anyCAP™ = Stable with All Types of Capacitors
Current and Thermal Limiting
Low Noise
Dropout Detector
Low Shutdown Current: 1 µA
Several Fixed Voltage Options
3.0 V to 12 V Supply Range
–20°C to +85°C Ambient Temperature Range
Thermally Enhanced SO-8 Package
Excellent Line and Load Regulations

Alternative Descriptions

LDO, FIXED, 3.3V, 0.1A, NSOIC-8, 85DEG C | element14
Ldo, Fixed, 3.3V, 0.1A, Nsoic-8, 85Deg C | Newark Electronics
100mA LINEAR REGULATOR 3.3V | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3301ARZ-3.3?

Additional datasheets, footprints and schematics for ADP3301ARZ-3.3 are listed on our Part Details page. You can also find images and similar parts to ADP3301ARZ-3.3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3301ARZ-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3301ARZ-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3301ARZ-3.3 fall under?

The ADP3301ARZ-3.3 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP3301ARZ-3.3 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3301ARZ-3.3 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3301ARZ-3.3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3301ARZ-3.3 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for ADP3301ARZ-3.3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3301ARZ-3.3 often in real-time on the comparison pages.

What if I can't find stock of ADP3301ARZ-3.3?

You can fill out our help required form which you can use to request a quote for ADP3301ARZ-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay