Status: | Production |
---|---|
Series: | ADP3301 |
RoHS: | Compliant |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.87
|
8,768
in stock
|
Buy Now |
High Accuracy (Over Line and Load Regulations at +25°C): ±0.8% |
Ultralow Dropout Voltage: 100 mV Typical @ 100 mA |
Requires Only CO = 0.47 µF for Stability |
anyCAP™ = Stable with All Types of Capacitors |
Current and Thermal Limiting |
Low Noise |
Dropout Detector |
Low Shutdown Current: 1 µA |
Several Fixed Voltage Options |
3.0 V to 12 V Supply Range |
–20°C to +85°C Ambient Temperature Range |
Thermally Enhanced SO-8 Package |
Excellent Line and Load Regulations |
100mA LINEAR REGULATOR 3.2V | Analog Devices |
Where can I find additional details, specifications and documents for a ADP3301ARZ-3.2?
Additional datasheets, footprints and schematics for ADP3301ARZ-3.2 are listed on our Part Details page. You can also find images and similar parts to ADP3301ARZ-3.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3301ARZ-3.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3301ARZ-3.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3301ARZ-3.2 fall under?
The ADP3301ARZ-3.2 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP3301ARZ-3.2 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3301ARZ-3.2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3301ARZ-3.2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3301ARZ-3.2 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP3301ARZ-3.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3301ARZ-3.2 often in real-time on the comparison pages.
What if I can't find stock of ADP3301ARZ-3.2?
You can fill out our help required form which you can use to request a quote for ADP3301ARZ-3.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.