ADP3300ARTZ-3.3RL7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP3300
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP3300 is a member of the ADP330x family of precisionlow dropout anyCAP® voltage regulators. The ADP3300stands out from conventional LDOs with a novel architectureand an enhanced process. Its patented design requires only a0.47 µF output capacitor for stability. This device is stable withany capacitor, regardless of its ESR (Equivalent Series Resistance)value, including ceramic types (MLCC) for space restricted

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$1.83
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.95
2,802
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.46
757
in stock
Buy Now
Logo for element14
element14
from US$1.47
757
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.31
-
Buy Now

Features

High Accuracy Over Line and Load: µ0.8% @ 25C, µ1.4% Over Temperature
Ultralow Dropout Voltage: 80 mV Typical @ 50 mA
Requires Only CO = 0.47 F for Stability
anyCAP = Stable with All Types of Capacitors (Including MLCC)
Current and Thermal Limiting
Low Noise
Dropout Detector
Low Shutdown Current: 1 A
3.0 V to 12 V Supply Range
See datasheet for additional features

Alternative Descriptions

Ldo, Fixed, 3.3V, 0.05A, Sot-23, 85Deg C | Newark Electronics
LDO, FIXED, 3.3V, 0.05A, SOT-23, 85DEG C | element14
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3300ARTZ-3.3RL7?

Additional datasheets, footprints and schematics for ADP3300ARTZ-3.3RL7 are listed on our Part Details page. You can also find images and similar parts to ADP3300ARTZ-3.3RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3300ARTZ-3.3RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3300ARTZ-3.3RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3300ARTZ-3.3RL7 fall under?

The ADP3300ARTZ-3.3RL7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP3300ARTZ-3.3RL7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3300ARTZ-3.3RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3300ARTZ-3.3RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3300ARTZ-3.3RL7 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADP3300ARTZ-3.3RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3300ARTZ-3.3RL7 often in real-time on the comparison pages.

What if I can't find stock of ADP3300ARTZ-3.3RL7?

You can fill out our help required form which you can use to request a quote for ADP3300ARTZ-3.3RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay