ADP3120AJRZ-RL Gate Drivers by ON Semiconductor

Dual 12 V MOSFET Driver with Output Disable

Status: Active
Series: ADP3120A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP3120A is a dual, high voltage MOSFET driver optimized for driving two N-channel MOSFETs, the two switches in a nonisolated synchronous buck power converter. Each driver is capable of driving a 3000 pF load with a 45 ns propagation delay and a 25 ns transition time. One of the drivers can be bootstrapped and is designed to handle the high voltage slew rate associated with floating high-side gate drivers. The ADP3120A includes overlapping drive protection to prevent shoot-through current in the external MOSFETs.

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for RS
RS
from US$0.46
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.40
1,836
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.46
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.26
-
Buy Now
Logo for Farnell
Farnell
from US$0.21
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

All in one synchronous buck converter
One PWM generates both drives
Anti cross-conduction protection circuitry
Bootstrapped high side driver
OD for disabling the driver outputs
Meets CPU VR requirement when used with Flex-Mode controller
Applications
Multiphase CPU supplies
Desktop computers
End Products
Single-supply synchonous buck converters

Specifications

Description ADP3120A
Compliance Pb-free Halide free
Power Switch MOSFET
Number of Outputs 2
Topology Half-Bridge
Isolation Type Junction Isolation
Vin Max (V) 35
VCC Max (V) 15
Rise Time (ns) 20
Fall Time (ns) 16
Package Type SOIC-8

Alternative Descriptions

IC: driver | Transfer Multisort Elektronik
Dual 12V MOSFET Driver, Disable SOIC8 | RS
Ic,dual Mosfet Driver,sop,8Pin,plastic |Onsemi ADP3120AJRZ-RL | Newark Electronics
ADP3120A Series 13.2 V 1.5 A SMT Dual Bootstrapped MOSFET Driver - SOIC-8 | Future Electronics
MOSFET DRVR 1.5A 2-OUT Hi/Lo Side Inv/Non-Inv 8-Pin SOIC N T/R | Avnet America
ADP3120AJRZ-RL, Dual MOSFET Power Driver Synchronous,4.6 to 13.2V,8-Pin SOIC | ON Semiconductor ADP3120AJRZ-RL | RS Americas
MOSFET DRIV, HIGH & LOW SIDE, SOIC-8 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3120AJRZ-RL?

Additional datasheets, footprints and schematics for ADP3120AJRZ-RL are listed on our Part Details page. You can also find images and similar parts to ADP3120AJRZ-RL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3120AJRZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3120AJRZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3120AJRZ-RL fall under?

The ADP3120AJRZ-RL is listed under Power Management > Gate Drivers.

Can I view similar or alternative parts?

You can view similar parts to ADP3120AJRZ-RL when available in the Gate Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3120AJRZ-RL you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3120AJRZ-RL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for ADP3120AJRZ-RL have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ADP3120AJRZ-RL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3120AJRZ-RL often in real-time on the comparison pages.

What if I can't find stock of ADP3120AJRZ-RL?

You can fill out our help required form which you can use to request a quote for ADP3120AJRZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay