Status: | Active |
---|---|
Series: | ADP3120A |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,930
in stock
|
Buy Now | |
element14
from US$0.29
|
2,930
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
All in one synchronous buck converter |
One PWM generates both drives |
Anti cross-conduction protection circuitry |
Bootstrapped high side driver |
OD for disabling the driver outputs |
Meets CPU VR requirement when used with Flex-Mode controller |
Applications |
---|
Multiphase CPU supplies |
Desktop computers |
End Products |
---|
Single-supply synchonous buck converters |
Description | ADP3120A |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 15 |
Rise Time (ns) | 20 |
Fall Time (ns) | 16 |
Package Type | DFN-8 |
Mosfet Driv, High & Low Side, Dfn-8 | Newark Electronics |
MOSFET DRIV, HIGH & LOW SIDE, DFN-8 | element14 |
ADP3120A Series 13.2 V 1.5 A SMT Dual Bootstrapped MOSFET Driver - DFN-8 | Future Electronics |
MOSFET DRVR 1.5A 2-OUT Hi/Lo Side Inv/Non-Inv 8-Pin DFN EP T/R | Avnet America |
ADP3120AJCPZ-RL, Dual MOSFET Power Driver Synchronous,4.6 to 13.2V,8-Pin DFN | ON Semiconductor ADP3120AJCPZ-RL | RS Americas |
Where can I find additional details, specifications and documents for a ADP3120AJCPZ-RL?
Additional datasheets, footprints and schematics for ADP3120AJCPZ-RL are listed on our Part Details page. You can also find images and similar parts to ADP3120AJCPZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3120AJCPZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3120AJCPZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3120AJCPZ-RL fall under?
The ADP3120AJCPZ-RL is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP3120AJCPZ-RL when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3120AJCPZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3120AJCPZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADP3120AJCPZ-RL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ADP3120AJCPZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3120AJCPZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADP3120AJCPZ-RL?
You can fill out our help required form which you can use to request a quote for ADP3120AJCPZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.