Status: | Production |
---|---|
Series: | ADP3050 |
RoHS: | Compliant |
No distributors results available
Wide Input Voltage Range: 3.6 V to 30 V |
Adjustable and Fixed (3.3 V, 5 V) Output Options |
Integrated 1 A Power Switch |
Uses Small Surface-Mount Components |
Cycle-By-Cycle Current Limiting |
Peak Input Voltage (100 ms): 60 V |
Configurable as a buck, buck-boost, and SEPIC regulator |
Available in 8-lead SOIC package |
Supported by ADIsimPower™ design tool |
Where can I find additional details, specifications and documents for a ADP3050ARZ-3.3?
Additional datasheets, footprints and schematics for ADP3050ARZ-3.3 are listed on our Part Details page. You can also find images and similar parts to ADP3050ARZ-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP3050ARZ-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3050ARZ-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP3050ARZ-3.3 fall under?
The ADP3050ARZ-3.3 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP3050ARZ-3.3 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3050ARZ-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP3050ARZ-3.3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP3050ARZ-3.3 have stock available?
There is no stock from authorised distributors for ADP3050ARZ-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP3050ARZ-3.3 often in real-time on the comparison pages.
What if I can't find stock of ADP3050ARZ-3.3?
You can fill out our help required form which you can use to request a quote for ADP3050ARZ-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.