ADP2504ACPZ-3.3-R7 Internal Power Switch Buck-Boost Regulators by Analog Devices

Status: Production
Series: ADP2504
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADP2503 / ADP2504 are high efficiency, low quiescent current step-up/step-down dc-to-dc converters that can operate at input voltages greater than, less than, or equal to the regulated output voltage. The power switches and synchronous rectifiers are internal to minimize external device count. At high load currents, the ADP2503 / ADP2504 use a current-mode, fixed frequency pulse-width modulation (PWM) control scheme for optimal stability and transient response. To ensure the longest battery life in portable

Prices starting from US$2.87


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$3.60
3,570
Buy Now
Logo for Newark Electronics Newark Electronics US$2.87
471
Buy Now
Logo for element14 element14 US$2.93
220
Buy Now
Logo for Chip One Stop Chip One Stop US$3.46
72
Buy Now
View Full Pricing & Stock Comparison

Features

1 mm height profile
Compact PCB footprint
Seamless transition between modes
38 μA typical quiescent current
2.5 MHz operation enables 1.5 μH inductor
Input voltage: 2.3 V to 5.5 V
Fixed output voltage: 2.8 V to 5.0 V
See data sheet for additional features

Alternative Descriptions

1A B/B 3.3 Vout | Analog Devices
Dc/Dc Conv, Buck-Boost, 2.5Mhz, 125Deg C | Newark Electronics
DC/DC CONV, BUCK-BOOST, 2.5MHZ, 125DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2504ACPZ-3.3-R7?

Additional datasheets, footprints and schematics for ADP2504ACPZ-3.3-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2504ACPZ-3.3-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2504ACPZ-3.3-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2504ACPZ-3.3-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2504ACPZ-3.3-R7 fall under?

The ADP2504ACPZ-3.3-R7 is listed under Internal Power Switch Buck-Boost Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2504ACPZ-3.3-R7 when available in the Internal Power Switch Buck-Boost Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2504ACPZ-3.3-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2504ACPZ-3.3-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2504ACPZ-3.3-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for ADP2504ACPZ-3.3-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2504ACPZ-3.3-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2504ACPZ-3.3-R7?

You can fill out our help required form which you can use to request a quote for ADP2504ACPZ-3.3-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay