Status: | Production |
---|---|
Series: | ADP2442 |
RoHS: | Compliant |
Wide input voltage range of 4.5 V to 36 V |
Low minimum on time of 50 ns typical |
Maximum load current of 1 A |
High efficiency of up to 94% |
Adjustable output down to 0.6 V |
±1% output voltage accuracy |
Adjustable switching frequency of 300 kHz to |
1 MHz |
External synchronization from 300 kHz to 1 MHz |
Pulse skip mode or Forced fixed frequency mode |
Precision enable input pin |
Open-drain power good |
Reference similar product ADP2441 with programmable soft-start and tracking. |
See data sheet for additional features |
High Voltage 1A Sync Switch Re | Analog Devices |
Dc/Dc Conv, Sync Buck, 1Mhz, 125Deg C Rohs Compliant: Yes |Analog Devices ADP2442ACPZ-R7 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADP2442ACPZ-R7?
Additional datasheets, footprints and schematics for ADP2442ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2442ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2442ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2442ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2442ACPZ-R7 fall under?
The ADP2442ACPZ-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2442ACPZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2442ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2442ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2442ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP2442ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2442ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2442ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP2442ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.