ADP2441ACPZ-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2441
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2441/ADP2442 is a constant frequency, current mode control, synchronous, step-down dc-to-dc regulator that is capable of driving loads up to 1 A with excellent line and load regulation characteristics. The ADP2441 operates with a wide input voltage range of 4.5 V to 36 V, which makes it ideal for regulating power from a wide variety of sources. In addition, the ADP2441 has very low minimum on time (50 ns) and is, therefore, suitable for

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for Farnell
Farnell
from US$2.25
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.90
9,488
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.19
1,458
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.06
1,245
in stock
Buy Now
Logo for element14
element14
from US$2.58
1,245
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.61
-
Buy Now

Features

Wide input voltage range of 4.5 V to 36 V
Low minimum on time of
50 ns
Maximum load current of 1 A
High efficiency of up to 94%
Adjustable output down to 0.6 V
±1% output voltage accuracy
Adjustable switching frequency of 300 kHz to
1 MHz
Pulse skip mode at light load for power saving
Precision enable input pin
Open-drain power good
External soft start with tracking
Overcurrent-limit protection
Reference similar product ADP2442 with synchronization capability.
See data sheet for additional features.

Alternative Descriptions

High Voltage 1A Sync Switch Re | Analog Devices
Dc/Dc Conv, Sync Buck, 1Mhz, 125Deg C Rohs Compliant: Yes |Analog Devices ADP2441ACPZ-R7 | Newark Electronics
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C | element14
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2441ACPZ-R7?

Additional datasheets, footprints and schematics for ADP2441ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2441ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2441ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2441ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2441ACPZ-R7 fall under?

The ADP2441ACPZ-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2441ACPZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2441ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2441ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2441ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP2441ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2441ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2441ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP2441ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay