ADP2387ACPZN-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2387
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2387 is a synchronous step-down, dc-to-dc regulator with an integrated 44 mΩ, high-side power, metal oxide semiconductor field effect transistor (MOSFET) and an 11 mΩ, synchronous rectifier MOSFET to provide a high efficiency solution in a compact 4 mm × 4 mm LFCSP. This device uses a peak current mode, constant frequency pulse-width modulation (PWM) control scheme for excellent stability and transient response. The switching frequency of the ADP2387 can be programmed between 200 kHz to 1400 kHz.The ADP2387 requires minimal external components and operates from an input voltage of 4.5 V to 20 V. The output voltage can be adjusted from 0.6 V to 90% of the input voltage and delivers up to 6 A of continuous current. Each IC draws less than 110 μA current from the input source when it is disabled.This regulator targets high performance

Where to Buy

Prices starting from US$2.18

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.18
48,046
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.50
1,000
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.01
-
Buy Now

Features

Input voltage range: 4.5 V to 20 V
Integrated MOSFET: 44 mΩ typical/11 mΩ typical
Reference voltage: 0.6 V ± 1%
Continuous output current: 6 A
Programmable current-limit thresholdProgrammable switching frequency: 200 kHz to 1400 kHz
Precision enable and power good
External compensation
Internal soft start with external adjustable option
Startup into a precharged output
Supported by ADIsimPower design tool

Alternative Descriptions

20 V, 6 A, Synch Step-Down DC- | Analog Devices
DC TO DC CONVERTER MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2387ACPZN-R7?

Additional datasheets, footprints and schematics for ADP2387ACPZN-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2387ACPZN-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2387ACPZN-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2387ACPZN-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2387ACPZN-R7 fall under?

The ADP2387ACPZN-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2387ACPZN-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2387ACPZN-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2387ACPZN-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2387ACPZN-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADP2387ACPZN-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2387ACPZN-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2387ACPZN-R7?

You can fill out our help required form which you can use to request a quote for ADP2387ACPZN-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay