Status: | Production |
---|---|
Series: | ADP2386 |
RoHS: | Compliant |
Prices starting from US$2.40
Input voltage: 4.5 V to 20 V |
Integrated MOSFET: 44 mΩ/11 mΩ |
Reference voltage: 0.6 V ± 1% |
Continuous output current: 6 A |
Programmable switching frequency: 200 kHz to 1.4 MHz |
Synchronizes to external clock: 200 kHz to 1.4 MHz |
180° out of phase clock synchronization |
Precision enable and power good |
External compensation |
Internal soft start with external adjustable option |
Startup into a precharged output |
Supported by ADIsimPower design tool |
S0V,6A Sync Step-Down DC to DC | Analog Devices |
Dc/Dc Conv, Sync Buck, 1.4Mhz, 125Deg C Rohs Compliant: Yes |Analog Devices ADP2386ACPZN-R7 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.4MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP2386ACPZN-R7?
Additional datasheets, footprints and schematics for ADP2386ACPZN-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2386ACPZN-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2386ACPZN-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2386ACPZN-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2386ACPZN-R7 fall under?
The ADP2386ACPZN-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2386ACPZN-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2386ACPZN-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2386ACPZN-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2386ACPZN-R7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP2386ACPZN-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2386ACPZN-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2386ACPZN-R7?
You can fill out our help required form which you can use to request a quote for ADP2386ACPZN-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.