Status: | Production |
---|---|
Series: | ADP2384 |
RoHS: | Compliant |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.04
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
2,088
in stock
|
Buy Now | |
element14
from US$3.03
|
2,088
in stock
|
Buy Now | |
Farnell
from US$2.92
|
2,088
in stock
|
Buy Now | |
Chip One Stop
from US$2.31
|
1,318
in stock
|
Buy Now | |
Richardson RFPD
from US$2.82
|
-
|
Buy Now |
Input voltage: 4.5 V to 20 V |
Integrated MOSFET: 44 mΩ/11.6 mΩ |
Reference voltage: 0.6 V ± 1% |
Continuous output current: 4 A |
180° out of phase clock synchronizationSynchronizes to external clock: 200 kHz to 1.4 MHz |
Programmable switching frequency: |
200 kHz to 1.4 MHz |
Precision enable and power good |
External compensation |
Internal soft start with external adjustable option |
Startup into a precharged output |
Supported by ADIsimPower design tool |
20V,4A Switch Reg W/Integrated | Analog Devices |
Dc/Dc Conv, Sync Buck, 1.4Mhz, 125Deg C Rohs Compliant: Yes |Analog Devices ADP2384ACPZN-R7 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.4MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP2384ACPZN-R7?
Additional datasheets, footprints and schematics for ADP2384ACPZN-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2384ACPZN-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2384ACPZN-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2384ACPZN-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2384ACPZN-R7 fall under?
The ADP2384ACPZN-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2384ACPZN-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2384ACPZN-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2384ACPZN-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2384ACPZN-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP2384ACPZN-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2384ACPZN-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2384ACPZN-R7?
You can fill out our help required form which you can use to request a quote for ADP2384ACPZN-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.