Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 20V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | LFCSP |
No. of Pins | 32Pins |
Output Current - Output 1 | 5A |
Output Current - Output 2 | 5A |
Output Voltage - Output 1 | 5V |
Output Voltage - Output 2 | 5V |
Regulator Output Type | Fixed Adjustable |
Switching Frequency | 1.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 2325 |
Controller IC Case Style | LFCSP |
Duty Cycle (%) | 90% |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 5A |
Primary Input Voltage | 20V |
Supply Voltage Max | 20V |
Supply Voltage Min | 4.5V |
Where can I find additional details, specifications and documents for a ADP2325ACPZ?
Additional datasheets, footprints and schematics for ADP2325ACPZ are listed on our Part Details page. You can also find images and similar parts to ADP2325ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2325ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2325ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2325ACPZ fall under?
The ADP2325ACPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADP2325ACPZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2325ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2325ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP2325ACPZ have stock available?
There is no stock from authorised distributors for ADP2325ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2325ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADP2325ACPZ?
You can fill out our help required form which you can use to request a quote for ADP2325ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.