ADP2303ARDZ-5.0-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2303
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2302 / ADP2303 are fixed frequency, current-mode control, step-down, dc-to-dc regulators with an integratedpower MOSFET. The ADP2302 / ADP2303 can run from an input voltage of 3.0 V to 20 V, which makes them suitable for awide range of

Where to Buy

Prices starting from US$1.68

Distributor Stock
Logo for RS
RS
from US$2.73
108
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.16
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.13
1,156
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.68
73
in stock
Buy Now
Logo for element14
element14
from US$2.61
-
Buy Now
Logo for Farnell
Farnell
from US$2.01
-
Buy Now

Features

Wide input voltage range: 3.0 V to 20 V
Maximum load current:
2 A for ADP2302
3 A for ADP2303
±1.5% output accuracy over temperature range
Output voltage down to 0.8 V
700 kHz switching frequency
See datasheet for additional features

Alternative Descriptions

3A Non-Sync Step Down DC-DC Co | Analog Devices
Dc/Dc Conv, Buck, 700Khz, 125Deg C | Newark Electronics
DC-DC Regulator 3A 5.0V 700KHz 8SOIC-EP | RS
DC/DC CONV, BUCK, 700KHZ, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2303ARDZ-5.0-R7?

Additional datasheets, footprints and schematics for ADP2303ARDZ-5.0-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2303ARDZ-5.0-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2303ARDZ-5.0-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2303ARDZ-5.0-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2303ARDZ-5.0-R7 fall under?

The ADP2303ARDZ-5.0-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2303ARDZ-5.0-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2303ARDZ-5.0-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2303ARDZ-5.0-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2303ARDZ-5.0-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, RS, Chip One Stop and element14 have stock available or on a lead time for ADP2303ARDZ-5.0-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2303ARDZ-5.0-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2303ARDZ-5.0-R7?

You can fill out our help required form which you can use to request a quote for ADP2303ARDZ-5.0-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay