Status: | Production |
---|---|
Series: | ADP2302 |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.32
|
1,303
in stock
|
Buy Now |
Wide input voltage range: 3.0 V to 20 V |
Maximum load current |
2 A for ADP2302 |
3 A for ADP2303 |
±1.5% output accuracy over temperature |
Output voltage down to 0.8 V |
Supported by ADIsimPower™ design tool |
See datasheet for additional features |
2A Non-Sync Step Down DC-DC Co | Analog Devices |
Where can I find additional details, specifications and documents for a ADP2302ARDZ-3.3?
Additional datasheets, footprints and schematics for ADP2302ARDZ-3.3 are listed on our Part Details page. You can also find images and similar parts to ADP2302ARDZ-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2302ARDZ-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2302ARDZ-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2302ARDZ-3.3 fall under?
The ADP2302ARDZ-3.3 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2302ARDZ-3.3 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2302ARDZ-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2302ARDZ-3.3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2302ARDZ-3.3 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP2302ARDZ-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2302ARDZ-3.3 often in real-time on the comparison pages.
What if I can't find stock of ADP2302ARDZ-3.3?
You can fill out our help required form which you can use to request a quote for ADP2302ARDZ-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.