Status: | Production |
---|---|
Series: | ADP2301 |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
2,908
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
8,563
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
6,616
in stock
|
Buy Now | |
Analog Devices
from US$1.43
|
3,719
in stock
|
Buy Now | |
element14
from US$1.39
|
2,539
in stock
|
Buy Now | |
Farnell
from US$1.29
|
2,539
in stock
|
Buy Now |
High efficiency, up to 91% |
1.2 A maximum load current |
±2% output accuracy over temperature range |
Wide input voltage range: 3.0 V to 20 V |
700 kHz or 1.4 MHz switching frequency options |
Current-mode control architecture |
Output voltage from 0.8 V to 0.85×VIN |
Automatic PFM/PWM mode switching |
Precision enable pin with hysteresis |
Integrated high-side MOSFET |
Integrated bootstrap diode |
See data sheet for additional features |
Dc/Dc Conv, Buck, 1.4Mhz, 125Deg C | Newark Electronics |
20V, 1.2A, Non-Sync, Step Down | Analog Devices |
Sw. Regulator 1.2A 20V 1.4MHz TSOT6 | RS |
DC/DC CONV, BUCK, 1.4MHZ, 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADP2301AUJZ-R7?
Additional datasheets, footprints and schematics for ADP2301AUJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2301AUJZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2301AUJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2301AUJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2301AUJZ-R7 fall under?
The ADP2301AUJZ-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2301AUJZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2301AUJZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2301AUJZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2301AUJZ-R7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Analog Devices, RS and element14 have stock available or on a lead time for ADP2301AUJZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2301AUJZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2301AUJZ-R7?
You can fill out our help required form which you can use to request a quote for ADP2301AUJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.