Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 20V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT |
No. of Pins | 6Pins |
Output Current | 1.2A |
Output Voltage Min | 800mV |
Output Voltage Max | 17V |
Switching Frequency | 700kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequency | 0.7MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 800mV |
Primary Input Voltage | 20V |
Where can I find additional details, specifications and documents for a ADP2300AUJZ?
Additional datasheets, footprints and schematics for ADP2300AUJZ are listed on our Part Details page. You can also find images and similar parts to ADP2300AUJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2300AUJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2300AUJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2300AUJZ fall under?
The ADP2300AUJZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADP2300AUJZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2300AUJZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2300AUJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP2300AUJZ have stock available?
There is no stock from authorised distributors for ADP2300AUJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2300AUJZ often in real-time on the comparison pages.
What if I can't find stock of ADP2300AUJZ?
You can fill out our help required form which you can use to request a quote for ADP2300AUJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.