ADP225ACPZ-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP225
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The 300 mA, adjustable dual output ADP223 / ADP225 and fixed dual output ADP222 / ADP224 combine high PSRR, low noise, low quiescent current, and low dropout voltage in a voltage regulator that is ideally suited for wireless

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$1.11
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.97
12,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.16
4,925
in stock
Buy Now
Logo for element14
element14
from US$0.98
4,925
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.67
2,518
in stock
Buy Now
Logo for Kruse
Kruse
-
4,881
in stock
Buy Now

Features

Input voltage range: 2.5 V to 5.5 V
Small, 8-lead, 2 mm × 2 mm LFCSP package
Initial accuracy: ±1%
High PSRR: 70 dB at 10 kHz, 60 dB at 100 kHz, 40 dB at 1 MHz
Low noise: 27 μV rms at VOUT = 1.2 V, 50 μV rms at VOUT = 2.8 V
Excellent transient response
Low dropout voltage: 170 mV at 300 mA load
65 μA typical ground current at no load, both LDOs enabled
Quick output discharge (QOD) - ADP224/ADP225
Overcurrent and thermal protection

Alternative Descriptions

Dual 300mA LDO Adj Vout w/QOD | Analog Devices
Ldo, Adj, 0.5V To 5V, 0.3A/0.3A, Lfcsp | Newark Electronics
LDO, ADJ, 0.5V TO 5V, 2-OUTPUT, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP225ACPZ-R7?

Additional datasheets, footprints and schematics for ADP225ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP225ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP225ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP225ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP225ACPZ-R7 fall under?

The ADP225ACPZ-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP225ACPZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP225ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP225ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP225ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP225ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP225ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP225ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP225ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay