Status: | Production |
---|---|
Series: | ADP223 |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.97
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
5,765
in stock
|
Buy Now | |
element14
from US$1.01
|
3,493
in stock
|
Buy Now | |
Farnell
from US$0.88
|
3,493
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
904
in stock
|
Buy Now | |
Richardson RFPD
from US$0.87
|
-
|
Buy Now |
Input voltage range: 2.5 V to 5.5 V |
Small, 8-lead, 2 mm x 2 mm LFCSP package |
Initial accuracy: ±1% |
Low noise: 27 μV rms at VOUT = 1.2 V, 50 μV rms at VOUT = 2.8 V |
Fixed output voltage from 0.8V to 3.3 V (ADP222/ADP224) |
Adjustable output voltage range from 0.5 V to 5.0 V (ADP223/ADP225) |
Quick output discharge (QOD)—ADP224/ADP225 |
High PSRR: 70 dB at 10 kHz, 60 dB at 100 kHz, 40 dB at 1 MHz |
Excellent transient response |
Low dropout voltage: 170 mV at 300 mA load |
65 μA typical ground current at no load, both LDOs enabled |
Overcurrent and thermal protection |
Dual 300mA LDO Adj Vout. | Analog Devices |
Ldo, Adj, 0.5V To 5V, 2-Output, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices ADP223ACPZ-R7 | Newark Electronics |
LDO, ADJ, 0.5V TO 5V, 2-OUTPUT, LFCSP-EP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP223ACPZ-R7?
Additional datasheets, footprints and schematics for ADP223ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP223ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP223ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP223ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP223ACPZ-R7 fall under?
The ADP223ACPZ-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP223ACPZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP223ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP223ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP223ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP223ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP223ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP223ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP223ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.