Status: | Production |
---|---|
Series: | ADP2230 |
RoHS: | Compliant |
Prices starting from US$64.20
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$64.20
|
40
in stock
|
Buy Now |
Input voltage range: 2.3 V to 6.5 V |
Fixed and adjustable output voltage options Fixed output voltage pair options: 1.2 V/1.8 V, 1.2 V/3.3 V, 1.8 V/3.3 V |
Adjustable output voltage range: 0.8 V to 6 V |
Minimum guaranteed continuous output current: |
800 mA |
Up to 94% efficiency |
Low quiescent current of 15 µA for both channels in power saving mode (PSM) |
Low shutdown current: |
0.1 μA (typical) |
100% duty cycle for low dropout operation |
See datasheet for additional features |
Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a ADP2230CP-EVALZ?
Additional datasheets, footprints and schematics for ADP2230CP-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP2230CP-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2230CP-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2230CP-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2230CP-EVALZ fall under?
The ADP2230CP-EVALZ is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2230CP-EVALZ when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2230CP-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2230CP-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2230CP-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP2230CP-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2230CP-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP2230CP-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP2230CP-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.