ADP222ACPZ-1833-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP222
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The 300 mA, adjustable dual output ADP223/ADP225 and fixed dual output ADP222/ADP224 combine high PSRR, low noise, low quiescent current, and low dropout voltage in a voltage regulator that is ideally suited for wireless

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$0.97
3,160
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.87
-
Buy Now

Features

Input voltage range: 2.5 V to 5.5 V
Small, 8-lead, 2 mm x 2 mm LFCSP package
Initial accuracy: ±1%
High PSRR: 70 dB at 10 kHz, 60 dB at 100 kHz, 40 dB at 1 MHz
Low noise: 27 μV rms at VOUT = 1.2 V, 50 μV rms at VOUT = 2.8 V
Excellent transient response
Low dropout voltage: 170 mV at 300 mA load
65 μA typical ground current at no load, both LDOs enabled
Overcurrent and thermal protection

Alternative Descriptions

300mA LDO 1.8Vo1, 3.3Vo2 | Analog Devices
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP222ACPZ-1833-R7?

Additional datasheets, footprints and schematics for ADP222ACPZ-1833-R7 are listed on our Part Details page. You can also find images and similar parts to ADP222ACPZ-1833-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP222ACPZ-1833-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP222ACPZ-1833-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP222ACPZ-1833-R7 fall under?

The ADP222ACPZ-1833-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP222ACPZ-1833-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP222ACPZ-1833-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP222ACPZ-1833-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP222ACPZ-1833-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP222ACPZ-1833-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP222ACPZ-1833-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP222ACPZ-1833-R7?

You can fill out our help required form which you can use to request a quote for ADP222ACPZ-1833-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay