Status: | Production |
---|---|
Series: | ADP220 |
RoHS: | Compliant |
No distributors results available
Input voltage range: 2.5 V to 5.5 V |
Dual independent 200 mA low dropout voltage regulators |
Miniature 6-ball, 1.0 mm × 1.5 mm WLCSP |
Initial accuracy: ±1% |
Stable with 1 μF ceramic output capacitors |
No noise bypass capacitor required |
Two independent logic controlled enables |
Please see data sheet for additional features. |
Where can I find additional details, specifications and documents for a ADP220ACBZ-1812R7?
Additional datasheets, footprints and schematics for ADP220ACBZ-1812R7 are listed on our Part Details page. You can also find images and similar parts to ADP220ACBZ-1812R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP220ACBZ-1812R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP220ACBZ-1812R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP220ACBZ-1812R7 fall under?
The ADP220ACBZ-1812R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP220ACBZ-1812R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP220ACBZ-1812R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP220ACBZ-1812R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP220ACBZ-1812R7 have stock available?
There is no stock from authorised distributors for ADP220ACBZ-1812R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP220ACBZ-1812R7 often in real-time on the comparison pages.
What if I can't find stock of ADP220ACBZ-1812R7?
You can fill out our help required form which you can use to request a quote for ADP220ACBZ-1812R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.