ADP2166ACPZ-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2166
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2165/ADP2166 are high efficiency, current modecontrol, step-down dc-to-dc regulators with an integrated 19 mΩhigh-side FET and a 15 mΩ synchronous rectified FET. TheADP2165/ADP2166 combine a small size, 4 mm × 4 mm LFCSPpackage with an accurate current limit, resulting in a smallerinductor size and a high power density, point of load solution.Key features include precision enable, power-good monitor,and output voltage tracking to facilitate robust sequencing.The switching frequency can be programmed from 250 kHzto 1.4 MHz, or it can be fixed at 620 kHz or 1.2 MHz. Thesynchronization function allows the switching frequency tosynchronize to an external clock, minimizing theelectromagnetic interference (EMI) of the system.The ADP2165/ADP2166 are designed to be extremely flexiblewith the addition of a minimal amount of external componentsto program soft start and control loop compensation.he ADP2165/ADP2166 are supplied from an input voltage of2.7 V to 5.5 V. Output voltage options include 3.3 V, 2.5 V, 1.8 V,1.5 V, 1.2 V, or 1.0 V fixed outputs and adjustable options capableof supporting an output voltage range from 0.6 V to 90% of theinput voltage. Protection features include undervoltage lockout(UVLO), overvoltage protection (OVP), overcurrent protection(OCP), and thermal shutdown (TSD) for robust performance.The ADP2165/ADP2166 operate over the −40°C to +125°Cjunction temperature range and are available in a 24-leadLFCSP package.

Where to Buy

Prices starting from US$2.44

Distributor Stock
Logo for Farnell
Farnell
from US$4.56
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.44
3,209
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Continuous output current: 6 A
Integrated MOSFET
High-side on resistance: 19 mΩ
Low-side on resistance: 15 mΩ
Reference voltage: 0.6 V ± 1% over temperature range
Input voltage range: 2.7 V to 5.5 V
Current mode architecture
Switching frequency
Fixed frequency: 620 kHz or 1.2 MHz
Adjustable frequency: 250 kHz to 1.4 MHz
Synchronizes to external clock: 250 kHz to 1.4 MHz
Selectable synchronize phase shift: in phase or out of phase
External compensation
Programmable soft start
Startup into a precharged output
Voltage tracking input
Power-good output and precision enable input
Accurate current limit
Available in 24-lead, 4 mm × 4 mm LFCSP package
Supported by ADIsimPower™ design tool

Alternative Descriptions

6V/6A High Eff, Step-Down DC-t | Analog Devices
Dc/Dc Conv, Buck, 1.4Mhz, Lfcsp-24 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2166ACPZ-R7?

Additional datasheets, footprints and schematics for ADP2166ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2166ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2166ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2166ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2166ACPZ-R7 fall under?

The ADP2166ACPZ-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2166ACPZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2166ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2166ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2166ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for ADP2166ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2166ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2166ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP2166ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay