Status: | Production |
---|---|
Series: | ADP2165 |
RoHS: | Compliant |
No distributors results available
Continuous output current: 5 A |
Integrated MOSFET |
High-side on resistance: 19 mΩ |
Low-side on resistance: 15 mΩ |
Reference voltage: 0.6 V ± 1% over temperature range |
Input voltage range: 2.7 V to 5.5 V |
Current mode architecture |
Switching frequency |
Fixed frequency: 620 kHz or 1.2 MHz |
Adjustable frequency: 250 kHz to 1.4 MHz |
Synchronizes to external clock: 250 kHz to 1.4 MHz |
Selectable synchronize phase shift: in phase or out of phase |
External compensation |
Programmable soft start |
Startup into a precharged output |
Voltage tracking input |
Power-good output and precision enable input |
Accurate current limit |
Available in 24-lead, 4 mm × 4 mm LFCSP package |
Supported by ADIsimPower™ design tool |
Where can I find additional details, specifications and documents for a ADP2165ACPZ-R7?
Additional datasheets, footprints and schematics for ADP2165ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2165ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2165ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2165ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2165ACPZ-R7 fall under?
The ADP2165ACPZ-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2165ACPZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2165ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2165ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2165ACPZ-R7 have stock available?
There is no stock from authorised distributors for ADP2165ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2165ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2165ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP2165ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.