Status: | Production |
---|---|
Series: | ADP2147 |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.96
|
6,000
in stock
|
Buy Now |
Input voltage: 2.3 V to 5.5 V |
Peak efficiency: 95% |
3 MHz fixed frequency operation |
Low quiescent current: 23 μA |
Ultralow shutdown current: 0.2 μA (typical) |
VSEL pin for simple dynamic voltage scaling (DVS) |
100% duty cycle low dropout mode |
Internal synchronous rectifier, compensation, and soft start |
Current overload and thermal shutdown protection |
Small, 6-ball, 1 mm × 1.5 mm WLCSP package |
Buck 1.2, 1.0Vo (SEL=0,1) SVS | Analog Devices |
Where can I find additional details, specifications and documents for a ADP2147ACBZ-150-R7?
Additional datasheets, footprints and schematics for ADP2147ACBZ-150-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2147ACBZ-150-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2147ACBZ-150-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2147ACBZ-150-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2147ACBZ-150-R7 fall under?
The ADP2147ACBZ-150-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2147ACBZ-150-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2147ACBZ-150-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2147ACBZ-150-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2147ACBZ-150-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP2147ACBZ-150-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2147ACBZ-150-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2147ACBZ-150-R7?
You can fill out our help required form which you can use to request a quote for ADP2147ACBZ-150-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.