Status: | Production |
---|---|
Series: | ADP2126 |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.86
|
225,000
in stock
|
Buy Now |
1.20 V and 1.26 V fixed output voltage options |
Clock signal enable |
Logic signal enable also available on certain models |
6 MHz operating frequency |
500 mA continuous output current |
0.3 μA (typical) shutdown supply current |
Pin-selectable power-saving mode |
Compatible with tiny multilayer inductors |
Internal synchronous rectifier |
Internal compensation |
See data sheet for additional features |
0.5A 6MHz Buck 1.2Vout | Analog Devices |
Where can I find additional details, specifications and documents for a ADP2126ACDZ-1.20R7?
Additional datasheets, footprints and schematics for ADP2126ACDZ-1.20R7 are listed on our Part Details page. You can also find images and similar parts to ADP2126ACDZ-1.20R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2126ACDZ-1.20R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2126ACDZ-1.20R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2126ACDZ-1.20R7 fall under?
The ADP2126ACDZ-1.20R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2126ACDZ-1.20R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2126ACDZ-1.20R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2126ACDZ-1.20R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2126ACDZ-1.20R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP2126ACDZ-1.20R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2126ACDZ-1.20R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2126ACDZ-1.20R7?
You can fill out our help required form which you can use to request a quote for ADP2126ACDZ-1.20R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.