Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.96
|
1,307
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | LFCSP |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Nom. | 2.5V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 2.5V |
Primary Input Voltage | 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADP2118ACPZ-2.5-R7?
Additional datasheets, footprints and schematics for ADP2118ACPZ-2.5-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2118ACPZ-2.5-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2118ACPZ-2.5-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2118ACPZ-2.5-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2118ACPZ-2.5-R7 fall under?
The ADP2118ACPZ-2.5-R7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADP2118ACPZ-2.5-R7 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2118ACPZ-2.5-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2118ACPZ-2.5-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP2118ACPZ-2.5-R7 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for ADP2118ACPZ-2.5-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2118ACPZ-2.5-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2118ACPZ-2.5-R7?
You can fill out our help required form which you can use to request a quote for ADP2118ACPZ-2.5-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.