Status: | Production |
---|---|
Series: | ADP2116 |
RoHS: | Compliant |
Configurable 3 A/3 A or 3 A/2 A dual-output load combinations or 6 A combined single-output load |
High efficiency: up to 95% |
Input voltage, VIN: 2.75 V to 5.5 V |
Selectable fixed output voltage of 0.8 V, 1.2 V, 1.5 V, 1.8 V, 2.5 V, or 3.3 V, or adjustable output voltage to 0.6 V minimum |
±1.5% accurate reference voltage |
Selectable switching frequency of 300 kHz, 600 kHz, 1.2 MHz, or synchronized from 200 kHz to 2 MHz |
Optimized gate slew rate for reduced EMI |
External synchronization input or internal clock output |
Dual-phase, 180° phase-shifted PWM channels |
Current mode for fast transient response |
Pulse skip mode with light loads or forced PWM operation |
See data sheet for additional features |
Dc/Dc Conv, 2 O/P, 1.2Mhz, 85Deg C Rohs Compliant: Yes |Analog Devices ADP2116ACPZ-R7 | Newark Electronics |
DC/DC CONV, 2 O/P, 1.2MHZ, 85DEG C | element14 |
Dual-Step Down Converter w/ 3A | Analog Devices |
Where can I find additional details, specifications and documents for a ADP2116ACPZ-R7?
Additional datasheets, footprints and schematics for ADP2116ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2116ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2116ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2116ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2116ACPZ-R7 fall under?
The ADP2116ACPZ-R7 is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2116ACPZ-R7 when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2116ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2116ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2116ACPZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADP2116ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2116ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2116ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP2116ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.