ADP2108AUJZ-1.2-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2108
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADP2108 is a high efficiency, low quiescent current step-down dc-to-dc converter manufactured in two different packages. The total solution requires only three tiny external components. It uses a proprietary, high speed current mode, constant frequency PWM control scheme for excellent stability and transient response. To ensure the longest battery life in portable

Prices starting from US$1.12


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.24
2,426
Buy Now
Logo for Newark Electronics Newark Electronics US$1.18
1,669
Buy Now
Logo for element14 element14 US$1.13
1,279
Buy Now
Logo for Chip One Stop Chip One Stop US$1.51
352
Buy Now
View Full Pricing & Stock Comparison

Features

Peak efficiency: 95%
3 MHz fixed frequency operation
Typical quiescent current: 18 μA
Maximum load current: 600 mA
Input voltage: 2.3 V to 5.5 V
Uses tiny multilayer inductors and capacitors
Current mode architecture for fast load and line transient response
100% duty cycle low dropout mode
Internal synchronous rectifier
Internal soft start
See data sheet for additional Information

Alternative Descriptions

600mA 3MHz Fast Transient Sync | Analog Devices
Dc/Dc Conv, Buck, 3Mhz, 125Deg C | Newark Electronics
DC/DC CONV, BUCK, 3MHZ, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2108AUJZ-1.2-R7?

Additional datasheets, footprints and schematics for ADP2108AUJZ-1.2-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2108AUJZ-1.2-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2108AUJZ-1.2-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2108AUJZ-1.2-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2108AUJZ-1.2-R7 fall under?

The ADP2108AUJZ-1.2-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2108AUJZ-1.2-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2108AUJZ-1.2-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2108AUJZ-1.2-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2108AUJZ-1.2-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP2108AUJZ-1.2-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2108AUJZ-1.2-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2108AUJZ-1.2-R7?

You can fill out our help required form which you can use to request a quote for ADP2108AUJZ-1.2-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay