ADP2107ACPZ-3.3-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2107
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2105 / ADP2106 / ADP2107 are low quiescent current,synchronous, step-down dc-to-dc converters in a compact 4 mm ×4 mm LFCSP package. At medium to high load currents, thesedevices use a current mode, constant frequency pulse-widthmodulation (PWM) control scheme for excellent stability andtransient response. To ensure the longest battery life in portable

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.77
3,300
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.27
2,440
in stock
Buy Now

Features

Extremely high 97% efficiency
Ultralow quiescent current: 20 μA
1.2 MHz switching frequency
0.1 μA shutdown supply current
Maximum load current: 2 A
Input voltage: 2.7 V to 5.5 V
Output voltage: 0.8 V to VIN
Maximum duty cycle: 100%
Smoothly transitions into low dropout (LDO) mode
Internal synchronous rectifier
Small 16-lead 4 mm × 4 mm LFCSP package
Optimized for small ceramic output capacitors
Enable/shutdown logic input
Undervoltage lockout
Soft start
Supported by ADIsimPower™ design tool

Alternative Descriptions

2A Step-Down DC-DC Converters | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2107ACPZ-3.3-R7?

Additional datasheets, footprints and schematics for ADP2107ACPZ-3.3-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2107ACPZ-3.3-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2107ACPZ-3.3-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2107ACPZ-3.3-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2107ACPZ-3.3-R7 fall under?

The ADP2107ACPZ-3.3-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2107ACPZ-3.3-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2107ACPZ-3.3-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2107ACPZ-3.3-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2107ACPZ-3.3-R7 have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADP2107ACPZ-3.3-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2107ACPZ-3.3-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2107ACPZ-3.3-R7?

You can fill out our help required form which you can use to request a quote for ADP2107ACPZ-3.3-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay