ADP2106ACPZ-R7 Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP2106
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP2105 / ADP2106 / ADP2107 are low quiescent current,synchronous, step-down dc-to-dc converters in a compact 4 mm ×4 mm LFCSP package. At medium to high load currents, thesedevices use a current mode, constant frequency pulse-widthmodulation (PWM) control scheme for excellent stability andtransient response. To ensure the longest battery life in portable

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.67
7,827
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.57
937
in stock
Buy Now
Logo for element14
element14
from US$2.56
937
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.29
937
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.89
259
in stock
Buy Now

Features

Extremely high 97% efficiency
Ultralow quiescent current: 20 μA
1.2 MHz switching frequency
0.1 μA shutdown supply current
Maximum load current: 1.5 A
Input voltage: 2.7 V to 5.5 V
Output voltage: 0.8 V to VIN
Maximum duty cycle: 100%
Smoothly transitions into low dropout (LDO) mode
Internal synchronous rectifier
Small 16-lead 4 mm × 4 mm LFCSP package
Optimized for small ceramic output capacitors
Enable/shutdown logic input
Undervoltage lockout
Soft start
Supported by ADIsimPower™ design tool

Alternative Descriptions

1.5A Step-Down DC-DC Converter | Analog Devices
Dc/Dc Conv, Sync Buck, 1.2Mhz, 125Deg C | Newark Electronics
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP2106ACPZ-R7?

Additional datasheets, footprints and schematics for ADP2106ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2106ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP2106ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2106ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP2106ACPZ-R7 fall under?

The ADP2106ACPZ-R7 is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP2106ACPZ-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2106ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP2106ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP2106ACPZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP2106ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP2106ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP2106ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADP2106ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay