Status: | Production |
---|---|
Series: | ADP2105 |
RoHS: | Compliant |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.51
|
6,300
in stock
|
Buy Now |
Extremely high 97% efficiency |
Ultralow quiescent current: 20 μA |
1.2 MHz switching frequency |
0.1 μA shutdown supply current |
Maximum load current: 1 A |
Input voltage: 2.7 V to 5.5 V |
Output voltage: 0.8 V to VIN |
Maximum duty cycle: 100% |
Smoothly transitions into low dropout (LDO) mode |
Internal synchronous rectifier |
Small 16-lead 4 mm × 4 mm LFCSP package |
Optimized for small ceramic output capacitors |
Enable/shutdown logic input |
Undervoltage lockout |
Soft start |
Supported by ADIsimPower™ design tool |
1A Step-Down DC-DC Converters | Analog Devices |
Where can I find additional details, specifications and documents for a ADP2105ACPZ-1.2-R7?
Additional datasheets, footprints and schematics for ADP2105ACPZ-1.2-R7 are listed on our Part Details page. You can also find images and similar parts to ADP2105ACPZ-1.2-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP2105ACPZ-1.2-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP2105ACPZ-1.2-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP2105ACPZ-1.2-R7 fall under?
The ADP2105ACPZ-1.2-R7 is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP2105ACPZ-1.2-R7 when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP2105ACPZ-1.2-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP2105ACPZ-1.2-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP2105ACPZ-1.2-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP2105ACPZ-1.2-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP2105ACPZ-1.2-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP2105ACPZ-1.2-R7?
You can fill out our help required form which you can use to request a quote for ADP2105ACPZ-1.2-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.