Status: | Production |
---|---|
Series: | ADP198 |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.67
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
4,324
in stock
|
Buy Now | |
element14
from US$0.65
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.61
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
766
in stock
|
Buy Now | |
Richardson RFPD
from US$0.57
|
-
|
Buy Now |
Low RDSON of 50 mΩ @ 3.3 V (WLCSP) |
Low input voltage range: 1.65 V to 6.5 V |
1A continuous operating current |
Built-in level shift for control logic operated by 1.5 V logic |
Low 2.5 μA quiescent current @ VIN = 2.8 V |
Low 0.1 μA shutdown current @ VIN = 2.8 |
Reverse Current Blocking |
Programmable start up time |
Ultra small 1 mm × 1 mm, 4-ball, 0.5 mm pitch WLCSP |
Tiny 8-lead 2x2 Lead Frame Chip Scale Package (LFCSP) |
6V, 1A Pwr SW w\RCB | Analog Devices |
Power Load Switch, 6.5V, Lfcsp-Ep-8 | Newark Electronics |
POWER LOAD SWITCH, 6.5V, LFCSP-EP-8 | element14 |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP198ACPZ-R7?
Additional datasheets, footprints and schematics for ADP198ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP198ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP198ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP198ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP198ACPZ-R7 fall under?
The ADP198ACPZ-R7 is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to ADP198ACPZ-R7 when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP198ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP198ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP198ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP198ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP198ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP198ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP198ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.