ADP197ACBZ-R7 PowerPath, Ideal Diodes, and Load Switches by Analog Devices

Status: Production
Series: ADP197
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Farnell
Farnell
from US$0.64
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.91
25,392
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.89
2,772
in stock
Buy Now
Logo for element14
element14
from US$0.80
2,772
in stock
Buy Now

Features

Low RDSON of 12 mΩ
Low input voltage range: 1.8 V to 5.5 V
3 A continuous operating current at 70°C
1.2 V logic compatible enable input
Low 18 μA quiescent current, VIN < 3 V
Low 31 μA quiescent current, VIN = 4.2 V
Overtemperature protection
Ultralow shutdown current: <1 μA
Ultrasmall 1.0 mm × 1.5 mm, 6-ball, 0.5 mm pitch WLCSP

Alternative Descriptions

3A Battery Disconnect Power Sw | Analog Devices
Power Load Switch, 5.5V, Wlcsp-6 | Newark Electronics
POWER LOAD SWITCH, 5.5V, WLCSP-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP197ACBZ-R7?

Additional datasheets, footprints and schematics for ADP197ACBZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP197ACBZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP197ACBZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP197ACBZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP197ACBZ-R7 fall under?

The ADP197ACBZ-R7 is listed under PowerPath, Ideal Diodes, and Load Switches.

Can I view similar or alternative parts?

You can view similar parts to ADP197ACBZ-R7 when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP197ACBZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP197ACBZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP197ACBZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP197ACBZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP197ACBZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP197ACBZ-R7?

You can fill out our help required form which you can use to request a quote for ADP197ACBZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay