ADP1974ARUZ-R7 PWM Controllers by Analog Devices

Status: Production
Series: ADP1974
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADP1974 is a constant frequency, voltage mode, synchronous, pulse-width modulation (PWM) controller for bidirectional dc-to-dc

Prices starting from US$6.80


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$6.99
5,198
Buy Now
Logo for Richardson RFPD Richardson RFPD US$6.80
-
Buy Now
View Full Pricing & Stock Comparison

Features

Input voltage range: 6V to 60V
On-board 5 V linear regulator
Buck/charge or boost/discharge mode
High PWM linearity with
4 V p-p PWM ramp 
FAULT and COMP input compatible with AD8450/AD8451
Programmable dead time control
Adjustable frequency from
50 kHz to 300 kHz
Synchronization output or input with adjustable phase shift
Programmable maximum duty cycle
Programmable soft start 
Peak hiccup current-limit protection
Pin-compatible with ADP1972 (asynchronous version)
TSD protection
16-lead TSSOP

Alternative Descriptions

WM Controller for Battery Test | Analog Devices
DETECTOR/CONTROLLER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1974ARUZ-R7?

Additional datasheets, footprints and schematics for ADP1974ARUZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1974ARUZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1974ARUZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1974ARUZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1974ARUZ-R7 fall under?

The ADP1974ARUZ-R7 is listed under PWM Controllers.

Can I view similar or alternative parts?

You can view similar parts to ADP1974ARUZ-R7 when available in the PWM Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1974ARUZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1974ARUZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1974ARUZ-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP1974ARUZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1974ARUZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1974ARUZ-R7?

You can fill out our help required form which you can use to request a quote for ADP1974ARUZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay